Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF 1060950-LTC1645IS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060950-LTC1645IS#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060950-LTC1645IS#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF - 1060950-LTC1645IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF
1060950-LTC1645IS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF 1060950-LTC1645IS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060950-LTC1645IS#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.2 V to 12 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060950-LTC1645IS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.2 V to 12 V
Operating Supply Current: 1.1mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1060950-LTC1645IS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2904ITS8#TRPBF - 122684-LTC2904ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details