Win Source Electronics PMIC - PMIC - Battery Management - LTC4060EFE#PBF 1000397-LTC4060EFE#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000397-LTC4060EFE#P BF Length: 5.1 mm Mounting: SMD (SMT) Height: 950 µm Number of Pins: 16 Output Current: 2 A Number of Cells: 4 Output Voltage: 10.3 V Width: 4.5 mm Categories: PMIC - Battery Management Case / Package: TSSOP Max Input Voltage: 10 V Alternative Parts (Cross-Reference): DS2714E+; BQ77PL157APW-4225; BQ77PL157APWR-4225; DS2712E+; ADM8691ARUZ; ADM8691ARULTC4060-EF E#PBF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 2.1 A Min Input Voltage: 4.5 V Max Supply Voltage: 10 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 10 V Max Charge Current: 2 A
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000397-LTC4060EFE#P BF Length: 5.1 mm Mounting: SMD (SMT) Height: 950 µm Number of Pins: 16 Output Current: 2 A Number of Cells: 4 Output Voltage: 10.3 V Width: 4.5 mm Categories: PMIC - Battery Management Case / Package: TSSOP Max Input Voltage: 10 V Alternative Parts (Cross-Reference): DS2714E+; BQ77PL157APW-4225; BQ77PL157APWR-4225; DS2712E+; ADM8691ARUZ; ADM8691ARULTC4060-EF E#PBF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 2.1 A Min Input Voltage: 4.5 V Max Supply Voltage: 10 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 10 V Max Charge Current: 2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4060EFE#PBF
1000397-LTC4060EFE#PBF
PMIC - PMIC - Battery Management - LTC4060EFE#PBF 1000397-LTC4060EFE#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000397-LTC4060EFE#P BF Length: 5.1 mm Mounting: SMD (SMT) Height: 950 µm Number of Pins: 16 Output Current: 2 A Number of Cells: 4 Output Voltage: 10.3 V Width: 4.5 mm Categories: PMIC - Battery Management Case / Package: TSSOP Max Input Voltage: 10 V Alternative Parts (Cross-Reference): DS2714E+; BQ77PL157APW-4225; BQ77PL157APWR-4225; DS2712E+; ADM8691ARUZ; ADM8691ARULTC4060-EF E#PBF; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Output Current: 2.1 A Min Input Voltage: 4.5 V Max Supply Voltage: 10 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 10 V Max Charge Current: 2 A

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000397-LTC4060EFE#PBF
Length: 5.1 mm
Mounting: SMD (SMT)
Height: 950 µm
Number of Pins: 16
Output Current: 2 A
Number of Cells: 4
Output Voltage: 10.3 V
Width: 4.5 mm
Categories: PMIC - Battery Management
Case / Package: TSSOP
Max Input Voltage: 10 V
Alternative Parts (Cross-Reference): DS2714E+; BQ77PL157APW-4225; BQ77PL157APWR-4225; DS2712E+; ADM8691ARUZ; ADM8691ARULTC4060-EFE#PBF;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 2.1 A
Min Input Voltage: 4.5 V
Max Supply Voltage: 10 V
Min Supply Voltage: 4.5 V
Nominal Input Voltage: 10 V
Max Charge Current: 2 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1000397-LTC4060EFE#PBF
Product Name PMIC - PMIC - Battery Management - LTC4060EFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS#PBF - 020542-LTC2900-1IMS#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#TRPBF - 1063482-LTC4252A-1CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details