Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF 1062340-LTC2970CUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062340-LTC2970CUFD# TRPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062340-LTC2970CUFD# TRPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF - 1062340-LTC2970CUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF
1062340-LTC2970CUFD#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF 1062340-LTC2970CUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062340-LTC2970CUFD# TRPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 4.5 V to 5.75 V Operating Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062340-LTC2970CUFD#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 4.5 V to 5.75 V
Operating Supply Current: 3.7mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062340-LTC2970CUFD#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4099EUDC#TRPBF - 125123-LTC4099EUDC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF - 072573-LTC3455EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF - 1060950-LTC1645IS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#PBF - 020456-LTC1326CMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details