Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF 072573-LTC3455EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072573-LTC3455EUF#PB F Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072573-LTC3455EUF#PB F Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF - 072573-LTC3455EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF
072573-LTC3455EUF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF 072573-LTC3455EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 072573-LTC3455EUF#PB F Packaging: Tube/Rail Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072573-LTC3455EUF#PBF
Packaging: Tube/Rail
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 6 V
Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072573-LTC3455EUF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRPBF - 125726-LTC1998CS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP708SCU - 1257661-SP708SCU - Win Source Electronics
Specs
Output Options Inverting
View Details