Win Source Electronics PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF 1064053-LTC6802IG-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064053-LTC6802IG-2# TRPBF Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064053-LTC6802IG-2# TRPBF Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF - 1064053-LTC6802IG-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF
1064053-LTC6802IG-2#TRPBF
PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF 1064053-LTC6802IG-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064053-LTC6802IG-2# TRPBF Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064053-LTC6802IG-2#TRPBF
Packaging: Reel - TR
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064053-LTC6802IG-2#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - STW4511BH)T/HF - 1161770-STW4511BH)T/HF - Win Source Electronics
Specs
Output Options Inverting
Type BGA; TFBGA
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-3#TRPBF - 072383-LT3585EDDB-3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2902-2CGN - 072544-LTC2902-2CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details