Win Source Electronics Interface - Interface - Filters - Active - LTC1565-31IS8#PBF 1060859-LTC1565-31IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060859-LTC1565-31IS 8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060859-LTC1565-31IS 8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1565-31IS8#PBF - 1060859-LTC1565-31IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1565-31IS8#PBF
1060859-LTC1565-31IS8#PBF
Interface - Interface - Filters - Active - LTC1565-31IS8#PBF 1060859-LTC1565-31IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060859-LTC1565-31IS 8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060859-LTC1565-31IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Linear Phase, Continuous-Time Low Pass
Filter Order: 7th
Frequency - Cutoff or Center: 650kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060859-LTC1565-31IS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1565-31IS8#PBF
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details