Win Source Electronics Interface - Interface - Telecom - MT88E43BSR 1227878-MT88E43BSR

Description
Manufacturer: Zarlink Win Source Part Number: 1227878-MT88E43BSR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227878-MT88E43BSR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E43BSR - 1227878-MT88E43BSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E43BSR
1227878-MT88E43BSR
Interface - Interface - Telecom - MT88E43BSR 1227878-MT88E43BSR
Manufacturer: Zarlink Win Source Part Number: 1227878-MT88E43BSR Manufacturer Homepage: www.zarlink.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227878-MT88E43BSR
Manufacturer Homepage: www.zarlink.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227878-MT88E43BSR
Product Name Interface - Interface - Telecom - MT88E43BSR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF - 105641-LTC1337CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Analog Switches - Special Purpose - LT1205CSTR - 072236-LT1205CSTR - Win Source Electronics
Specs
Device Type Buffer
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details