Win Source Part Number: 1060521-HVGC-150-500
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HVGC-150 (150W)
Type: Constant Current
Termination Style: Wire Leads
Features: OTP, OVP, SCP
Package: Box
Standard Package: 12
Ratings: IP65
Power (Watts): 150 W
Voltage - Output: 30 ~ 300V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 180VAC
Voltage - Input (Max): 528VAC
Efficiency: 91%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 8.70" L x 2.68" W x 1.53" H (221.0mm x 68.0mm x 38.8mm)
Alternative Parts (Cross-Reference): S8JX-G15024CD; S8JX-G15024C; LS25-48; DPP15-24; LS10015; S8VM01524C;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: HVGC-150-500A-ND,186
Base Product Number: HVGC-150
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 1060521-HVGC-150-500A |
| Product Name | Power Supplies - External/Internal (Off-Board) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current |
| Input Voltage | 180 volts |