Win Source Electronics PMIC - PMIC - LED Drivers - LT3486EFE#PBF 020402-LT3486EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020402-LT3486EFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.3A (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020402-LT3486EFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.3A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3486EFE#PBF - 020402-LT3486EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3486EFE#PBF
020402-LT3486EFE#PBF
PMIC - PMIC - LED Drivers - LT3486EFE#PBF 020402-LT3486EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020402-LT3486EFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.3A (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 020402-LT3486EFE#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.3A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 020402-LT3486EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3486EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3599IUH#PBF - 072388-LT3599IUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT1937ESC6#TR - 302744-LT1937ESC6#TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF - 94765-LT3477IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 3000 milliamps
View Details
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details