Win Source Electronics PMIC - PMIC - LED Drivers - LTC3217EUD#PBF 133987-LTC3217EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133987-LTC3217EUD#PB F Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133987-LTC3217EUD#PB F Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3217EUD#PBF - 133987-LTC3217EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3217EUD#PBF
133987-LTC3217EUD#PBF
PMIC - PMIC - LED Drivers - LTC3217EUD#PBF 133987-LTC3217EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 133987-LTC3217EUD#PB F Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA

Manufacturer: Linear Technology
Win Source Part Number: 133987-LTC3217EUD#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 150mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 133987-LTC3217EUD#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3217EUD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3756EMSE#PBF - 1059636-LT3756EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3755EMSE-2#PBF - 1059621-LT3755EMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE#PBF - 072396-LT3755IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF - 1059628-LT3755IMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details