Win Source Electronics Board Mount LED Drivers - LTC3220IPF#PBF 783273-LTC3220IPF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783273-LTC3220IPF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Family Name: LTC3220 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UTQFN (4x4) Exposed Pad Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SN3218I424E; IS31FL3218-GRLS2-TR; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783273-LTC3220IPF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Family Name: LTC3220 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UTQFN (4x4) Exposed Pad Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SN3218I424E; IS31FL3218-GRLS2-TR; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3220IPF#PBF - 783273-LTC3220IPF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3220IPF#PBF
783273-LTC3220IPF#PBF
Board Mount LED Drivers - LTC3220IPF#PBF 783273-LTC3220IPF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783273-LTC3220IPF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Family Name: LTC3220 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-UTQFN (4x4) Exposed Pad Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SN3218I424E; IS31FL3218-GRLS2-TR; Introduction Date: December 21, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783273-LTC3220IPF#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 850kMz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 18
Family Name: LTC3220
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-UTQFN (4x4) Exposed Pad
Voltage Supply MAX: 5.5V
Output Current per Channel: 20mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): IS31FL3218-GRLS2; LV5235V-TLM-H; SN3218I424E; IS31FL3218-GRLS2-TR;
Introduction Date: December 21, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783273-LTC3220IPF#PBF
Product Name Board Mount LED Drivers - LTC3220IPF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3956IUHE#PBF - 781326-LT3956IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 80 volts
View Details
PMIC - PMIC - LED Drivers - LT3954IUHE#PBF - 1206812-LT3954IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1229201-APC-12-700 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details