Dickow Pump Company, Inc. Vertical Selfpriming Side Channel Pumps Type SMV

Description
Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in industrial processes. They can be used for almost all liquids which are free of any abrasive solids and of suitable viscosity. The vertical side-channel pumps are suitable especially for tank farms with underground storage more tanks with a diameter of max. 2,5 m (8.2 ft). The construction of the pumps enables an installation directly on the dome cover. That means, suction lift is only slightly above the tank diameter and the priming pipe can be kept short. For handling toxic, explosive and other dangerous liquids in chemical and petrochemical industries, a sealless pump design with permanent magnetic coupling - without shaft duct to the atmosphere - is also available. Since the static containment shell forms a closed system with hermetically sealed liquid end, an operation with zero leakage is granted. These pumps are maintenance free because no shaft sealing is provided.
Request a Quote
Description
Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in industrial processes. They can be used for almost all liquids which are free of any abrasive solids and of suitable viscosity. The vertical side-channel pumps are suitable especially for tank farms with underground storage more tanks with a diameter of max. 2,5 m (8.2 ft). The construction of the pumps enables an installation directly on the dome cover. That means, suction lift is only slightly above the tank diameter and the priming pipe can be kept short. For handling toxic, explosive and other dangerous liquids in chemical and petrochemical industries, a sealless pump design with permanent magnetic coupling - without shaft duct to the atmosphere - is also available. Since the static containment shell forms a closed system with hermetically sealed liquid end, an operation with zero leakage is granted. These pumps are maintenance free because no shaft sealing is provided.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Marietta, GA, United States
Vertical Selfpriming Side Channel Pumps Type SMV
Vertical Selfpriming Side Channel Pumps Type SMV
Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in industrial processes. They can be used for almost all liquids which are free of any abrasive solids and of suitable viscosity. The vertical side-channel pumps are suitable especially for tank farms with underground storage more tanks with a diameter of max. 2,5 m (8.2 ft). The construction of the pumps enables an installation directly on the dome cover. That means, suction lift is only slightly above the tank diameter and the priming pipe can be kept short. For handling toxic, explosive and other dangerous liquids in chemical and petrochemical industries, a sealless pump design with permanent magnetic coupling - without shaft duct to the atmosphere - is also available. Since the static containment shell forms a closed system with hermetically sealed liquid end, an operation with zero leakage is granted. These pumps are maintenance free because no shaft sealing is provided.

Field of application
The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in industrial processes. They can be used for almost all liquids which are free of any abrasive solids and of suitable viscosity. The vertical side-channel pumps are suitable especially for tank farms with underground storage more tanks with a diameter of max. 2,5 m (8.2 ft). The construction of the pumps enables an installation directly on the dome cover. That means, suction lift is only slightly above the tank diameter and the priming pipe can be kept short. For handling toxic, explosive and other dangerous liquids in chemical and petrochemical industries, a sealless pump design with permanent magnetic coupling - without shaft duct to the atmosphere - is also available. Since the static containment shell forms a closed system with hermetically sealed liquid end, an operation with zero leakage is granted. These pumps are maintenance free because no shaft sealing is provided.

Supplier's Site

Technical Specifications

  Dickow Pump Company, Inc.
Product Category Liquid Handling Pumps
Product Name Vertical Selfpriming Side Channel Pumps Type SMV
Pump Type Magnetic Drive Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details