Metrohm USA, Inc. 876 Dosimat plus 2.876.0010

Description
Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB interface of the Dosimat plus, even a number of them simultaneously when a USB hub is used (keyboard, mouse, USB compact printer or USB DIN A4 printer, USB Memory Stick for methods and data backup). The optional 6.2148.030 USB/RS-232 Adapter Box enables the connection of laboratory balances and operation with a computer. With its two dosing modes, the Dosimat plus offers the following applications: DOS (Dosing) – Dosing at the press of a button This mode is particularly suitable for performing manual titrations with indicator. A result can be calculated and a result report can be printed automatically from the dosed volume. XDOS (Extended dosing) – Controlled dosing Fixed volume dosing: The volume and the dosing rate are specified. Time-controlled dosing: The volume and the time are specified. Dosing according to dosing rate: The dosing rate and the time are specified.
Request a Quote Datasheet
Description
Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB interface of the Dosimat plus, even a number of them simultaneously when a USB hub is used (keyboard, mouse, USB compact printer or USB DIN A4 printer, USB Memory Stick for methods and data backup). The optional 6.2148.030 USB/RS-232 Adapter Box enables the connection of laboratory balances and operation with a computer. With its two dosing modes, the Dosimat plus offers the following applications: DOS (Dosing) – Dosing at the press of a button This mode is particularly suitable for performing manual titrations with indicator. A result can be calculated and a result report can be printed automatically from the dosed volume. XDOS (Extended dosing) – Controlled dosing Fixed volume dosing: The volume and the dosing rate are specified. Time-controlled dosing: The volume and the time are specified. Dosing according to dosing rate: The dosing rate and the time are specified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Riverview, FL, United States
876 Dosimat plus
2.876.0010
876 Dosimat plus 2.876.0010
Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB interface of the Dosimat plus, even a number of them simultaneously when a USB hub is used (keyboard, mouse, USB compact printer or USB DIN A4 printer, USB Memory Stick for methods and data backup). The optional 6.2148.030 USB/RS-232 Adapter Box enables the connection of laboratory balances and operation with a computer. With its two dosing modes, the Dosimat plus offers the following applications: DOS (Dosing) – Dosing at the press of a button This mode is particularly suitable for performing manual titrations with indicator. A result can be calculated and a result report can be printed automatically from the dosed volume. XDOS (Extended dosing) – Controlled dosing Fixed volume dosing: The volume and the dosing rate are specified. Time-controlled dosing: The volume and the time are specified. Dosing according to dosing rate: The dosing rate and the time are specified.

Universal dispensing unit for manual titrations and dosings. Including push-button cable for manual dosing control and 20 mL exchange unit. A multitude of instruments can be connected at the USB interface of the Dosimat plus, even a number of them simultaneously when a USB hub is used (keyboard, mouse, USB compact printer or USB DIN A4 printer, USB Memory Stick for methods and data backup). The optional 6.2148.030 USB/RS-232 Adapter Box enables the connection of laboratory balances and operation with a computer. With its two dosing modes, the Dosimat plus offers the following applications:

DOS (Dosing) – Dosing at the press of a button

This mode is particularly suitable for performing manual titrations with indicator. A result can be calculated and a result report can be printed automatically from the dosed volume.

XDOS (Extended dosing) – Controlled dosing

  • Fixed volume dosing: The volume and the dosing rate are specified.
  • Time-controlled dosing: The volume and the time are specified.
  • Dosing according to dosing rate: The dosing rate and the time are specified.
Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Liquid Handling Pumps
Product Number 2.876.0010
Product Name 876 Dosimat plus
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details