Intellisense Microelectronics Ltd. Optical Liquid Level Sensor M12 IMS.LLS.DTM12

Description
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The operation temperature is range from -40°C to 100°C, making the sensor has a wider application in industrial field. The switch is also available in 3-wire or 4-wire, NPN or PNP output, light on or dark on mode, providing users with more flexible choices. 1mm liquid level detecting precision High performance ASIC based compact sensor Supply voltage 10 to 24 VDC Fast response time down to 1ms Water Proof IP67 Compact design, no moving components Easy installation Compatible with most liquids Build in 100ms power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
Request a Quote Datasheet
Description
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The operation temperature is range from -40°C to 100°C, making the sensor has a wider application in industrial field. The switch is also available in 3-wire or 4-wire, NPN or PNP output, light on or dark on mode, providing users with more flexible choices. 1mm liquid level detecting precision High performance ASIC based compact sensor Supply voltage 10 to 24 VDC Fast response time down to 1ms Water Proof IP67 Compact design, no moving components Easy installation Compatible with most liquids Build in 100ms power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Liquid Level Sensor M12 - IMS.LLS.DTM12 - Intellisense Microelectronics Ltd.
Xiamen, China
Optical Liquid Level Sensor M12
IMS.LLS.DTM12
Optical Liquid Level Sensor M12 IMS.LLS.DTM12
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The operation temperature is range from -40°C to 100°C, making the sensor has a wider application in industrial field. The switch is also available in 3-wire or 4-wire, NPN or PNP output, light on or dark on mode, providing users with more flexible choices. 1mm liquid level detecting precision High performance ASIC based compact sensor Supply voltage 10 to 24 VDC Fast response time down to 1ms Water Proof IP67 Compact design, no moving components Easy installation Compatible with most liquids Build in 100ms power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection

The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most acids and bases. The operation temperature is range from -40°C to 100°C, making the sensor has a wider application in industrial field. The switch is also available in 3-wire or 4-wire, NPN or PNP output, light on or dark on mode, providing users with more flexible choices.



  • 1mm liquid level detecting precision
  • High performance ASIC based compact sensor
  • Supply voltage 10 to 24 VDC
  • Fast response time down to 1ms
  • Water Proof IP67
  • Compact design, no moving components
  • Easy installation
  • Compatible with most liquids
  • Build in 100ms power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Level Sensors
Product Number IMS.LLS.DTM12
Product Name Optical Liquid Level Sensor M12
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Optical Liquid Level Switch M12-IH - IMS.LLS.DTM12-IH - Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details
Optical Liquid Level Switch M12-IH - IMS.LLS.DTM12-IH - Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details
optical liquid level sensor with M12 thread -  - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details
Stainless Steel Liquid Level Sensor - IMS.LLS.DTELS - Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details