Restek Viva C8 Columns USP L7

Description
particle size: 5μm, spherical pore size: 300å carbon load: 5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Less retention in reversed phase assays than Viva C18. Similar Phase(s): BioBasic 8, Zorbax 300 OSB C8, Synchropak C8, 208 TP C8
Description
particle size: 5μm, spherical pore size: 300å carbon load: 5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Less retention in reversed phase assays than Viva C18. Similar Phase(s): BioBasic 8, Zorbax 300 OSB C8, Synchropak C8, 208 TP C8

Suppliers

Company
Product
Description
Supplier Links
Viva C8 Columns - USP L7 - Restek
Bellefonte, PA, USA
Viva C8 Columns
USP L7
Viva C8 Columns USP L7
particle size: 5μm, spherical pore size: 300å carbon load: 5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Less retention in reversed phase assays than Viva C18. Similar Phase(s): BioBasic 8, Zorbax 300 OSB C8, Synchropak C8, 208 TP C8

particle size: 5μm, spherical
pore size: 300Å
carbon load: 5%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Less retention in reversed phase assays than Viva C18. Similar Phase(s):

BioBasic 8, Zorbax 300 OSB C8, Synchropak C8, 208 TP C8

Supplier's Site
Pinnacle®II C8 Columns - USP L7 - Restek
Bellefonte, PA, USA
Pinnacle®II C8 Columns
USP L7
Pinnacle®II C8 Columns USP L7
particle size: 3μm or 5μm, spherical pore size: 110å carbon load: 7% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Reliable performance and symmetric peaks for neutral to acidic compounds. Provides shorter retention times for hydrophobic compounds, compared to C18 phases. Replaces Hypersil® C8 and Pinnacle® C8. Similar Phase(s): Hypersil C8

particle size: 3μm or 5μm, spherical
pore size: 110Å
carbon load: 7%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Reliable performance and symmetric peaks for neutral to acidic compounds. Provides shorter retention times for hydrophobic compounds, compared to C18 phases. Replaces Hypersil® C8 and Pinnacle® C8. Similar Phase(s):

Hypersil C8

Supplier's Site
Pinnacle®DB C8 Columns - USP L7 - Restek
Bellefonte, PA, USA
Pinnacle®DB C8 Columns
USP L7
Pinnacle®DB C8 Columns USP L7
particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140å carbon load: 6% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Monomeric C8 bonding. Similar to Pinnacle® DB C18, but the shorter alkyl chain provides less hydrophobic retention. Less retention can be useful for reducing analysis time, if resolution is adequate. Replaces Hypersil® BDS C8 and Pinnacle® C8 Amine. Similar Phase(s): Hypersil BDS C8, Spherisorb C8

particle size: 1.9μm, 3μm, or 5μm, spherical
pore size: 140Å
carbon load: 6%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated spherical silica manufactured by Restek. Monomeric C8 bonding. Similar to Pinnacle® DB C18, but the shorter alkyl chain provides less hydrophobic retention. Less retention can be useful for reducing analysis time, if resolution is adequate. Replaces Hypersil® BDS C8 and Pinnacle® C8 Amine. Similar Phase(s):

Hypersil BDS C8, Spherisorb C8

Supplier's Site
Ultra C8 Columns - USP L7 - Restek
Bellefonte, PA, USA
Ultra C8 Columns
USP L7
Ultra C8 Columns USP L7
Excellent for a wide range of analyses particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 12% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A retentive, high-purity, base-deactivated reversed phase packing that exhibits excellent peak shape for a wide range of compounds. Less retention for neutral, hydrophobic compounds, compared to the Ultra C18 column. Similar Phase(s): Luna C8, Symmetry C8, Hypersil Gold C8

Excellent for a wide range of analyses

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 12%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
A retentive, high-purity, base-deactivated reversed phase packing that exhibits excellent peak shape for a wide range of compounds. Less retention for neutral, hydrophobic compounds, compared to the Ultra C18 column. Similar Phase(s):

Luna C8, Symmetry C8, Hypersil Gold C8

Supplier's Site

Technical Specifications

  Restek Restek Restek Restek
Product Category HPLC Columns HPLC Columns HPLC Columns HPLC Columns
Product Number USP L7 USP L7 USP L7 USP L7
Product Name Viva C8 Columns Pinnacle®II C8 Columns Pinnacle®DB C8 Columns Ultra C8 Columns
Column Type Analytical Analytical Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase
Construction Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Packing Diameter 5 µm (0.1969 mils) 3 µm (0.1181 mils) 1.9 µm (0.0748 mils) 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 Analytical Starter Kit - 79459 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Flow Adaptor Maintenance Kit - 738-0027 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details