Pickering Laboratories, Inc. Glyphosate Column 1952150

Description
Micro Cation-exchange Column, K+ form, 2.1 × 150 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL
Description
Micro Cation-exchange Column, K+ form, 2.1 × 150 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL

Suppliers

Company
Product
Description
Supplier Links
Glyphosate Column - 1952150 - Pickering Laboratories, Inc.
Mountain View, CA, USA
Glyphosate Column
1952150
Glyphosate Column 1952150
Micro Cation-exchange Column, K+ form, 2.1 × 150 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL

Micro Cation-exchange Column, K+ form, 2.1 × 150 mm & 1700-0080 Glyphosate test mixture, 2.5 µg/mL, 1.5 mL

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category HPLC Columns
Product Number 1952150
Product Name Glyphosate Column
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 30 x 250 mm - 79229 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-4521 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
4.6mm Bio-Safe™ Column - 5050IP-08046-010-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 3 cm (1.18 inch)
View Details