Hamilton Company PRP-X110 Starter Kit 79726

Description
PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppr essed conductivity, electrochemical, UV, and ICP-MS detection.
Request a Quote
Description
PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppr essed conductivity, electrochemical, UV, and ICP-MS detection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X110 Starter Kit - 79726 - Hamilton Company
Reno, NV, United States
PRP-X110 Starter Kit
79726
PRP-X110 Starter Kit 79726
PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppr essed conductivity, electrochemical, UV, and ICP-MS detection.

PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppressed conductivity, electrochemical, UV, and ICP-MS detection.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79726
Product Name PRP-X110 Starter Kit
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 20 µm (0.7874 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.1 x 50 mm - 79810 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-3 10 µm 4.6 x 150 mm PEEK - 79382 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-3 Analytical Replacement Cartridges - 79454 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
HxSil C8 Semiprep/Preparative - 79136 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details