IDEX Health & Science LC Column Tubes 10mm ID x 1/2" OD 10cm 101-08100-010

Description
LC Column Tubes 10mm ID x 1/2" OD
Description
LC Column Tubes 10mm ID x 1/2" OD

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 10mm ID x 1/2
Oak Harbor, WA, USA
LC Column Tubes 10mm ID x 1/2" OD 10cm
101-08100-010
LC Column Tubes 10mm ID x 1/2" OD 10cm 101-08100-010
LC Column Tubes 10mm ID x 1/2" OD

LC Column Tubes 10mm ID x 1/2" OD

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-08100-010
Product Name LC Column Tubes 10mm ID x 1/2" OD 10cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 Semiprep/Preparative Kit - 79137 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 12.5 cm (4.92 inch)
View Details
Econo-Column Chromatography Columns - 737-1517 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 7.5 cm (2.95 inch)
View Details