Restek Pinnacle®II PAH Columns

Description
particle size: 4μm, spherical pore size: 110å endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Developed specifically for challenging analyses of polycyclic aromatic hydrocarbons. The Pinnacle® II PAH stationary phase incorporates a proprietary C18 bonding that enables unique shape selectivity to resolve to baseline all 16 PAHs listed in US EPA Method 610. Every lot of Pinnacle® II PAH bonded phase material is tested to ensure baseline resolution of the Method 610 PAHs, using a simple water/acetonitrile mobile phase gradient.
Description
particle size: 4μm, spherical pore size: 110å endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Developed specifically for challenging analyses of polycyclic aromatic hydrocarbons. The Pinnacle® II PAH stationary phase incorporates a proprietary C18 bonding that enables unique shape selectivity to resolve to baseline all 16 PAHs listed in US EPA Method 610. Every lot of Pinnacle® II PAH bonded phase material is tested to ensure baseline resolution of the Method 610 PAHs, using a simple water/acetonitrile mobile phase gradient.

Suppliers

Company
Product
Description
Supplier Links
Pinnacle®II PAH Columns -  - Restek
Bellefonte, PA, USA
Pinnacle®II PAH Columns
Pinnacle®II PAH Columns
particle size: 4μm, spherical pore size: 110å endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Developed specifically for challenging analyses of polycyclic aromatic hydrocarbons. The Pinnacle® II PAH stationary phase incorporates a proprietary C18 bonding that enables unique shape selectivity to resolve to baseline all 16 PAHs listed in US EPA Method 610. Every lot of Pinnacle® II PAH bonded phase material is tested to ensure baseline resolution of the Method 610 PAHs, using a simple water/acetonitrile mobile phase gradient.

particle size: 4μm, spherical
pore size: 110Å
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Developed specifically for challenging analyses of polycyclic aromatic hydrocarbons. The Pinnacle® II PAH stationary phase incorporates a proprietary C18 bonding that enables unique shape selectivity to resolve to baseline all 16 PAHs listed in US EPA Method 610. Every lot of Pinnacle® II PAH bonded phase material is tested to ensure baseline resolution of the Method 610 PAHs, using a simple water/acetonitrile mobile phase gradient.

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Name Pinnacle®II PAH Columns
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
Packing Diameter 4 µm (0.1575 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, Analytical Guard Column Starter Kit (1 holder, 2 cartridges), Stainless Steel - 79685 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
10 mm Modular Column - 5041IP-10100-010-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x150mm, 12% carbon load - ODL-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3.3 cm (1.3 inch)
View Details