diaago PTFE Syringe Filter, 0.22μm, 13mm, Sterile 229756

Description
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration
Description
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration

Suppliers

Company
Product
Description
Supplier Links
PTFE Syringe Filter, 0.22μm, 13mm, Sterile - 229756 - diaago
Danville, CA, United States
PTFE Syringe Filter, 0.22μm, 13mm, Sterile
229756
PTFE Syringe Filter, 0.22μm, 13mm, Sterile 229756
PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE (Polytetrafluoroethy lene) Hydrophobic membrane has great temperature resistance Degassing/clarifying aqueous samples Strong acid solvent filtration Alkali solvent filtration

PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PTFE (Polytetrafluoroethylene)
  • Hydrophobic membrane has great temperature resistance
  • Degassing/clarifying aqueous samples
  • Strong acid solvent filtration
  • Alkali solvent filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229756
Product Name PTFE Syringe Filter, 0.22μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

1000mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229704 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Filter/Washer/Degasser - Z232289 - Sigma-Aldrich
Specs
Filter Type Filter/Washer/Degasser
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details