IDEX Health & Science Frit Assembly, LC Compression 4.0 ID 2µm 7024-20

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression 4.0 ID 2µm - 7024-20 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression 4.0 ID 2µm
7024-20
Frit Assembly, LC Compression 4.0 ID 2µm 7024-20
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5, 1µm and 2 µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7024-20
Product Name Frit Assembly, LC Compression 4.0 ID 2µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Frit UHMWPE 10µm .062
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28246 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PTFE
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
SFCA Syringe Filter, 0.22μm, 30mm, Sterile - 229765 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details