diaago MCE Syringe Filter, 0.22μm, 13mm, Sterile 229750

Description
MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed Cellulose Ester) Filtration of aqueous solutions Effectively binds trace proteins Oil particulates and bacteria filtration
Description
MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed Cellulose Ester) Filtration of aqueous solutions Effectively binds trace proteins Oil particulates and bacteria filtration

Suppliers

Company
Product
Description
Supplier Links
MCE Syringe Filter, 0.22μm, 13mm, Sterile - 229750 - diaago
Danville, CA, United States
MCE Syringe Filter, 0.22μm, 13mm, Sterile
229750
MCE Syringe Filter, 0.22μm, 13mm, Sterile 229750
MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed Cellulose Ester) Filtration of aqueous solutions Effectively binds trace proteins Oil particulates and bacteria filtration

MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • MCE (Mixed Cellulose Ester)
  • Filtration of aqueous solutions
  • Effectively binds trace proteins
  • Oil particulates and bacteria filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229750
Product Name MCE Syringe Filter, 0.22μm, 13mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
PVDF Syringe Filter, 0.22μm, 30mm, Sterile - 229743 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details