WM2PD-1-18-S is a 2-way power divider with a frequency range of 950 MHz to 18 GHz, designed for indoor use with SMA female connectors. It has a 50-ohm impedance, maximum insertion loss of 1.4 dB, minimum isolation of 16 dB, and maximum amplitude unbalance of 0.9 dB. The device supports up to 30 W continuous wave input power and 0.05 W per output port for combining. Operating temperature ranges from -55 °C to +85 °C, with storage from -55 °C to +100 °C. The enclosure is aluminum with green paint, stainless steel connectors, beryllium copper contacts with gold plating, and virgin PTFE insulators. It weighs 74 g and is RoHS3 compliant.
WM2PD-1-18-S is a wideband 2-way in-line power splitter covering 1 to 18 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is 0.9dB typical, with typical isolation of 18.7dB between outputs. The device covers many of the military letter bands and is RoHS compliant, but Sn/Pb solder is available on special order. The compact size enclosure measures 3.90 x 0.98 x 0.38 inches with four through-mounting holes. One product covers L, C, X and Ku bands in a compact enclosure. Designed, assembled, and tested in the USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM2PD-1-18-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |