The WM8PD-18-40-K is an 8-way power divider for 18 to 40 GHz, housed in an aluminum enclosure with 2.92 mm female connectors. It has a minimum return loss of 11.7 dB at both input and output ports, with insertion loss up to 2.4 dB in the 18-26.5 GHz band and 3.2 dB in the 26.5-40 GHz band. Isolation is at least 16 dB, with amplitude unbalance of 0.6 dB and 0.8 dB and phase unbalance of 8° and 10° in the respective bands. The device supports 10 W CW input power, operates from -55 to +85°C, and weighs 230 g. It is RoHS3 compliant, REACH unaffected, and designed for indoor use only.
The WM8PD-18-40-K from Werbel Microwave is an 8-way power divider covering 18 to 40 GHz, housed in a green-painted aluminum enclosure and equipped with 2.92 mm female connectors. It features a minimum return loss of 11.7 dB (equivalent to 1.7:1 VSWR) at both the input and output ports, with typical insertion loss above the 9 dB theoretical split ranging from 2.4 dB (low band) to 3.2 dB (high band). Isolation is at least 16 dB, and amplitude and phase unbalance are limited to ±0.6 dB/8° in the low band and ±0.8 dB/10° in the high band. The unit handles up to 10 watts CW input power and supports 0.1 A max per port DC. It weighs 230 g (8.1 oz), is RoHS3 compliant and REACH unaffected, and is designed for indoor use from −55 to +85 °C operating temperature.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM8PD-18-40-K |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 8-Way |