Werbel Microwave LLC Power Splitters/Combiners WM2PD-2-18-N

Description
WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WM2PD-2-18-N is a 2-way power divider operating from 2 to 18 GHz with N female connectors, housed in an aluminum enclosure measuring 2.25 x 1.96 x 0.75 inches. It has a maximum CW input power of 30 W and a maximum combining power of 0.025 W per port. Return loss is a minimum of 10 dB at low band, 10 dB at mid band, and 10 dB at high band. Insertion loss does not exceed 0.9 dB, 1.2 dB, and 1.5 dB across the respective bands. Isolation is a minimum of 16 dB, 16 dB, and 14 dB. Amplitude unbalance is maximum 0.30 dB, 0.50 dB, and 0.75 dB. Phase unbalance is maximum 2, 6, and 8 degrees. It operates from -55 to +85 °C, is RoHS3 compliant, and is designed for indoor use only.

Datasheet Summary
Powered by GS/AI

The WM2PD-2-18-N is a 2-way power divider operating from 2 to 18 GHz with N female connectors, housed in an aluminum enclosure measuring 2.25 x 1.96 x 0.75 inches. It has a maximum CW input power of 30 W and a maximum combining power of 0.025 W per port. Return loss is a minimum of 10 dB at low band, 10 dB at mid band, and 10 dB at high band. Insertion loss does not exceed 0.9 dB, 1.2 dB, and 1.5 dB across the respective bands. Isolation is a minimum of 16 dB, 16 dB, and 14 dB. Amplitude unbalance is maximum 0.30 dB, 0.50 dB, and 0.75 dB. Phase unbalance is maximum 2, 6, and 8 degrees. It operates from -55 to +85 °C, is RoHS3 compliant, and is designed for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM2PD-2-18-N - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM2PD-2-18-N
Power Splitters/Combiners WM2PD-2-18-N
WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical. Purchase direct via DigiKey Marketplace.

WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM2PD-2-18-N
Product Name Power Splitters/Combiners
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitters - WMA-PD-08-L-N-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
Power Splitters/Combiners - D-3182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Power Splitters/Combiners - D-2185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details
Power Splitters/Combiners - WM4PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 6000.00 to 26500.00 MHz
View Details