ABSOPULSE Electronics Ltd. 3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input PFC 3KR-E/110-3U3

Description
Electronic power factor correction (PFC) Rugged, railway quality Field-proven design topology Full electronic protection Modular redundancy This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven PFH65F internal modules to generate the required output power. It is based on mature design topology with a track record in numerous applications. The unit is built with three PFH65F internal modules, which are connected parallel via redundancy diodes. This modular construction also provides inherent redundancy; the failure of one internal module only causes a drop in output power while the unit remains operational. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The power supply meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
Request a Quote
Description
Electronic power factor correction (PFC) Rugged, railway quality Field-proven design topology Full electronic protection Modular redundancy This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven PFH65F internal modules to generate the required output power. It is based on mature design topology with a track record in numerous applications. The unit is built with three PFH65F internal modules, which are connected parallel via redundancy diodes. This modular construction also provides inherent redundancy; the failure of one internal module only causes a drop in output power while the unit remains operational. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The power supply meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input
PFC 3KR-E/110-3U3
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input PFC 3KR-E/110-3U3
Electronic power factor correction (PFC) Rugged, railway quality Field-proven design topology Full electronic protection Modular redundancy This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven PFH65F internal modules to generate the required output power. It is based on mature design topology with a track record in numerous applications. The unit is built with three PFH65F internal modules, which are connected parallel via redundancy diodes. This modular construction also provides inherent redundancy; the failure of one internal module only causes a drop in output power while the unit remains operational. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The power supply meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
  • Electronic power factor correction (PFC)
  • Rugged, railway quality
  • Field-proven design topology
  • Full electronic protection
  • Modular redundancy

This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven PFH65F internal modules to generate the required output power. It is based on mature design topology with a track record in numerous applications. The unit is built with three PFH65F internal modules, which are connected parallel via redundancy diodes. This modular construction also provides inherent redundancy; the failure of one internal module only causes a drop in output power while the unit remains operational. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fan draws air into the unit, which exhausts at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The power supply meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number PFC 3KR-E/110-3U3
Product Name 3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details