AMETEK Programmable Power DC Power Supply DHP400-25

Description
The DHP400-25 is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 400 Volts 25 Amps 10,000 Watts 1 Output Programmable The Sorensen DHP400-25 incorporates selfdiagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. These supplies are programmable from a front panel keypad or remotely through operator selectable 5V or 10V analog inputs. Options include IEEE 488.2, RS 232 and isolated analog control.
Datasheet
Description
The DHP400-25 is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 400 Volts 25 Amps 10,000 Watts 1 Output Programmable The Sorensen DHP400-25 incorporates selfdiagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. These supplies are programmable from a front panel keypad or remotely through operator selectable 5V or 10V analog inputs. Options include IEEE 488.2, RS 232 and isolated analog control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DHP400-25 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DHP400-25
DC Power Supply DHP400-25
The DHP400-25 is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 400 Volts 25 Amps 10,000 Watts 1 Output Programmable The Sorensen DHP400-25 incorporates selfdiagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety. These supplies are programmable from a front panel keypad or remotely through operator selectable 5V or 10V analog inputs. Options include IEEE 488.2, RS 232 and isolated analog control.

The DHP400-25 is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 400 Volts
  • 25 Amps
  • 10,000 Watts
  • 1 Output
  • Programmable

The Sorensen DHP400-25 incorporates selfdiagnostics that continually monitor critical parameters to assure maximum system uptime. For ease of use, the DHP has a front panel keypad control and standard analog remote programming as well as optional remote digital IEEE 488.2, RS 232 and isolated analog interface. Extensive programming capability allows storing both individual voltage and current settings and auto sequences. During power up the output of the supply is disabled for optimum safety.

These supplies are programmable from a front panel keypad or remotely through operator selectable 5V or 10V analog inputs. Options include IEEE 488.2, RS 232 and isolated analog control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DHP400-25
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products