Acme Engineering Products Automatic Backwash Strainer

Description
The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers. ​ These strainers are available with connections from 1′ up to 48′ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for durability and longevity. Special designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. ​ Acme ACRS strainers can now be ordered with FRP vessels for maximum corrosion resistance in seawater or process applications.
Request a Quote Datasheet
Description
The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers. ​ These strainers are available with connections from 1′ up to 48′ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for durability and longevity. Special designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. ​ Acme ACRS strainers can now be ordered with FRP vessels for maximum corrosion resistance in seawater or process applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Backwash Strainer -  - Acme Engineering Products
Mooers, NY, USA
Automatic Backwash Strainer
Automatic Backwash Strainer
The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers. ​ These strainers are available with connections from 1′ up to 48′ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for durability and longevity. Special designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. ​ Acme ACRS strainers can now be ordered with FRP vessels for maximum corrosion resistance in seawater or process applications.

The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers.

​

These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for durability and longevity. Special designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors.

​

Acme ACRS strainers can now be ordered with FRP vessels for maximum corrosion resistance in seawater or process applications.

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Strainers
Product Name Automatic Backwash Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Industrial
Pipe Size 1 to 48 inch (25.4 to 1219 mm)
Screen Opening 0.0020 to 0.2362 inches (0.0500 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-12-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Automatic Scraper-Strainer - ACRS-OF-30-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Automatic Scraper-Strainer - ACRS-OF-42-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Conical / Temporary Strainer -  - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
View Details