Features
Clear body construction provides convenient visual inspection.
Strainer enclosure unscrews for easy cleaning.
Can be installed vertically or horizontally; flow direction is clearly indicated.
All-plastic construction – no wetted metals.
Smooth inner flow path provides maximum Cv with minimal pressure drop.
Inverted Trapezoid Mesh Design effectively traps particulate to enhance system performance
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Strainers |
| Product Number | SERIES YS-53 |
| Product Name | Inline PVC Sediment Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Media | Liquid |
| Pipe Size | 0.5000 to 2 inch (12.7 to 50.8 mm) |