RS Components, Ltd. Pump Strainers & Filters 1952209

Description
Complance pack for soft water areas
Request a Quote
Description
Complance pack for soft water areas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pump Strainers & Filters
1952209
Pump Strainers & Filters 1952209
Complance pack for soft water areas

Complance pack for soft water areas

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strainers
Product Number 1952209
Product Name Pump Strainers & Filters
Pipe Connection 22 mm compression
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4992694 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 1/4 in bsp
Materials Stainless steel
View Details
Pump Strainers & Filters - 4992723 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Stainless steel
View Details
Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details
Pump Strainers & Filters - 4580156 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details