Beswick Engineering Co., Inc. M3 Thread Non-Venting, Slide Sleeve Valve M3SV

Description
The M3SV series ultra miniature M3 threaded non-venting slide sleeve valve is another addition to Beswick’s growing M3 product line. It provides efficient control (on/off) of gas or liquid in an inline configuration. The valve can be attached directly in a fluid circuit and does not require panel mounting. The valve is a 2-way (non-venting) device. There is no preferred flow direction. Inlet can be through either M3 internal threaded port. Max Pressure Rating: 250psig Flow: Restriction equivalent to a 0.024â€-0.028†(0.6mm to 0.7mm) orifice. Approximate Weight: 4.25g in brass and 303 stainless. Porting: M3 internal threaded inlet and outlet ports. Features Inline mounting for easy integration Compact miniature design
Request a Quote
Description
The M3SV series ultra miniature M3 threaded non-venting slide sleeve valve is another addition to Beswick’s growing M3 product line. It provides efficient control (on/off) of gas or liquid in an inline configuration. The valve can be attached directly in a fluid circuit and does not require panel mounting. The valve is a 2-way (non-venting) device. There is no preferred flow direction. Inlet can be through either M3 internal threaded port. Max Pressure Rating: 250psig Flow: Restriction equivalent to a 0.024â€-0.028†(0.6mm to 0.7mm) orifice. Approximate Weight: 4.25g in brass and 303 stainless. Porting: M3 internal threaded inlet and outlet ports. Features Inline mounting for easy integration Compact miniature design
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Thread Non-Venting, Slide Sleeve Valve
M3SV
M3 Thread Non-Venting, Slide Sleeve Valve M3SV
The M3SV series ultra miniature M3 threaded non-venting slide sleeve valve is another addition to Beswick’s growing M3 product line. It provides efficient control (on/off) of gas or liquid in an inline configuration. The valve can be attached directly in a fluid circuit and does not require panel mounting. The valve is a 2-way (non-venting) device. There is no preferred flow direction. Inlet can be through either M3 internal threaded port. Max Pressure Rating: 250psig Flow: Restriction equivalent to a 0.024â€-0.028†(0.6mm to 0.7mm) orifice. Approximate Weight: 4.25g in brass and 303 stainless. Porting: M3 internal threaded inlet and outlet ports. Features Inline mounting for easy integration Compact miniature design

The M3SV series ultra miniature M3 threaded non-venting slide sleeve valve is another addition to Beswick’s growing M3 product line. It provides efficient control (on/off) of gas or liquid in an inline configuration. The valve can be attached directly in a fluid circuit and does not require panel mounting. The valve is a 2-way (non-venting) device. There is no preferred flow direction. Inlet can be through either M3 internal threaded port. Max Pressure Rating: 250psig Flow: Restriction equivalent to a 0.024â€-0.028†(0.6mm to 0.7mm) orifice. Approximate Weight: 4.25g in brass and 303 stainless. Porting: M3 internal threaded inlet and outlet ports. Features Inline mounting for easy integration Compact miniature design

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number M3SV
Product Name M3 Thread Non-Venting, Slide Sleeve Valve
Primary Material Stainless Steel; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details