DFT Inc. Wafer Silent Check Valves DFT® WLC®

Description
The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Size/Class 1", 1 1/2" - 150/300 2" to 8" - 150/300 10" - 150
Request a Quote Datasheet
Description
The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Size/Class 1", 1 1/2" - 150/300 2" to 8" - 150/300 10" - 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Exton, PA, United States
Wafer Silent Check Valves
DFT® WLC®
Wafer Silent Check Valves DFT® WLC®
The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Size/Class 1", 1 1/2" - 150/300 2" to 8" - 150/300 10" - 150

The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service.
Size/Class

  • 1", 1 1/2" - 150/300
  • 2" to 8" - 150/300
  • 10" - 150
Supplier's Site Datasheet

Technical Specifications

  DFT Inc.
Product Category Industrial Valves
Product Number DFT® WLC®
Product Name Wafer Silent Check Valves
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
Maximum Pressure 6170.00 psi (4342 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Threaded In-Line Check Valves - DFT® SCV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details