Clippard 3 Way Normally Closed Air Valve E*-3M-6

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard ES series valves are compact 3-way normally closed solenoid valves designed to convert low-voltage, low-current signals into high-pressure pneumatic outputs up to 105 psig. Housing is molded from Zytel ST 801 for durability, with an overall height under 1 inch and mounting on 7/8-inch centers. The valves operate with 1.0 watt power consumption at 12 or 24 VDC, feature a single moving part with 0.007-inch travel, and offer flow up to 0.6 scfm. Coil connections are available with TE Connectivity #5-103956-2 connectors or 18-inch #26 wire leads. The design ensures low power, cool and quiet operation with no need for flow cooling.

Datasheet Summary
Powered by GS/AI

The Clippard ES series valves are compact 3-way normally closed solenoid valves designed to convert low-voltage, low-current signals into high-pressure pneumatic outputs up to 105 psig. Housing is molded from Zytel ST 801 for durability, with an overall height under 1 inch and mounting on 7/8-inch centers. The valves operate with 1.0 watt power consumption at 12 or 24 VDC, feature a single moving part with 0.007-inch travel, and offer flow up to 0.6 scfm. Coil connections are available with TE Connectivity #5-103956-2 connectors or 18-inch #26 wire leads. The design ensures low power, cool and quiet operation with no need for flow cooling.

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3M-6 - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3M-6
3 Way Normally Closed Air Valve E*-3M-6
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3M-6
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2 Way Normally Closed Air Valve - E*-2-12 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-20-09-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details