WanTcom, Inc. RF & MW LNA WZA111

Description
WZA111. 20-3000 MHz low noise wide band amplifier
Request a Quote Datasheet
Description
WZA111. 20-3000 MHz low noise wide band amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA111 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA111
RF & MW LNA WZA111
WZA111. 20-3000 MHz low noise wide band amplifier

WZA111. 20-3000 MHz low noise wide band amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA111
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Maximum Gain 18 dB
Output Power 15 dBm
Noise Figure 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details