The GALI-24+ is a wideband monolithic amplifier designed for 50Ω applications from DC to 6 GHz, housed in a SOT-89 package. It provides a typical gain of 25.3 dB at 100 MHz, with a P1dB of +19.3 dBm and an output IP3 of +36.3 dBm at 2 GHz. The device is internally matched, transient protected, and features ESD protection rated as Class 1C (HBM) and Class M2 (MM). It operates from +5.4 to +6.2 V at 80 mA, with a thermal resistance of 64 °C/W. The amplifier is RoHS compliant, aqueous washable, and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020C. Operating temperature ranges from -45°C to +85°C.
Gali-24+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 3,000 years at +85°C case temperature. Gali-24+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. C ECO-024667 GALI-24+ MCL NY 260420 www.minicircuits.com
RF Amplifier IC CATV, DBS, MMDS, Wireless LAN 0Hz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, MMDS, Wireless LAN 0Hz ~ 6GHz SOT-89
RF Amplifier IC CATV, DBS, MMDS, Wireless LAN 0Hz ~ 6GHz SOT-89
Win Source Part Number: 990323-GALI-24+
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Test Frequency: 2GHz
Frequency: 0Hz ~ 6GHz
Gain: 12.4dB
Noise Figure: 5.3dB
Current - Supply: 80mA
P1dB: 19.4dBm
RF Type: CATV, DBS, MMDS, Wireless LAN
Voltage - Supply: 5.4V ~ 6.2V
Package / Case: TO-243AA
Supplier Device Package: SOT-89
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Mini-Circuits
Other Names: 3157-GALI-24+DKR,315
IC RF AMP CATV 0HZ-6GHZ SOT89
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | GALI-24+ | 3157-GALI-24+TR-ND | 990323-GALI-24+ | GALI-24+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package | RF Amplifiers | RF/IF and RFID - RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| RoHS Compliant | RoHS | |||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |||
| Frequency Range | 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz |
| Minimum Gain | 0.0021 dB | 12.4 dB | 12.4 dB | ? to 12.4 dB |