Skyworks Solutions, Inc. RF Amplifiers - SKY65124-21 SKY65124-21

Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968867-SKY65124-21 Mounting: SMD (SMT) Test Frequency: 1.96 GHz Frequency: 1.99 GHz Operating Supply Voltage: 5 V Noise Figure: 6.3 dB P1dB: 33 dBm Categories: RF Amplifiers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 500 mA
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968867-SKY65124-21 Mounting: SMD (SMT) Test Frequency: 1.96 GHz Frequency: 1.99 GHz Operating Supply Voltage: 5 V Noise Figure: 6.3 dB P1dB: 33 dBm Categories: RF Amplifiers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY65124-21 - 968867-SKY65124-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY65124-21
968867-SKY65124-21
RF Amplifiers - SKY65124-21 968867-SKY65124-21
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968867-SKY65124-21 Mounting: SMD (SMT) Test Frequency: 1.96 GHz Frequency: 1.99 GHz Operating Supply Voltage: 5 V Noise Figure: 6.3 dB P1dB: 33 dBm Categories: RF Amplifiers Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 500 mA

Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968867-SKY65124-21
Mounting: SMD (SMT)
Test Frequency: 1.96 GHz
Frequency: 1.99 GHz
Operating Supply Voltage: 5 V
Noise Figure: 6.3 dB
P1dB: 33 dBm
Categories: RF Amplifiers
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 968867-SKY65124-21
Product Name RF Amplifiers - SKY65124-21
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF9831A - 1088167-RF9831A - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-1000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details