Marki Microwave LLC 11-38 GHz GaAs Surface Mount LO Driver Amplifier AMM-7199ASM

Description
The AMM-7199ASM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 11 to 38 GHz, or S diode mixer from 16 to 34 GHz. This amplifier also has low current draw under RF drive, exceptionally low input and output reflections, and excellent gain flatness in-band. The AMM-7199ASM is packaged in a compact 3mm QFN for surface mount integration onto printed circuit boards.
Request a Quote Datasheet
Description
The AMM-7199ASM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 11 to 38 GHz, or S diode mixer from 16 to 34 GHz. This amplifier also has low current draw under RF drive, exceptionally low input and output reflections, and excellent gain flatness in-band. The AMM-7199ASM is packaged in a compact 3mm QFN for surface mount integration onto printed circuit boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Morgan Hill, CA, United States
11-38 GHz GaAs Surface Mount LO Driver Amplifier
AMM-7199ASM
11-38 GHz GaAs Surface Mount LO Driver Amplifier AMM-7199ASM
The AMM-7199ASM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 11 to 38 GHz, or S diode mixer from 16 to 34 GHz. This amplifier also has low current draw under RF drive, exceptionally low input and output reflections, and excellent gain flatness in-band. The AMM-7199ASM is packaged in a compact 3mm QFN for surface mount integration onto printed circuit boards.

The AMM-7199ASM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 11 to 38 GHz, or S diode mixer from 16 to 34 GHz. This amplifier also has low current draw under RF drive, exceptionally low input and output reflections, and excellent gain flatness in-band. The AMM-7199ASM is packaged in a compact 3mm QFN for surface mount integration onto printed circuit boards.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7199ASM
Product Name 11-38 GHz GaAs Surface Mount LO Driver Amplifier
Frequency Range 11000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
8-12 GHz Banded Low Noise Amplifier - ADM-10711PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details