WanTcom, Inc. RF & MW LNA WMA32C

Description
WMA32C integrates WanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to optimize low noise figure and high performance.
Request a Quote Datasheet
Description
WMA32C integrates WanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to optimize low noise figure and high performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA32C - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA32C
RF & MW LNA WMA32C
WMA32C integrates WanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to optimize low noise figure and high performance.

WMA32C integrates WanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to optimize low noise figure and high performance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA32C
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 32.19 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-500-18000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details