Mini-Circuits SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package LEE1-63+

Description
The LEE1-63+ is high-linearity gain block amplifier in a low-cost surface mount package fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 6000 MHz, this amplifier features high dynamic range with typical 3.4 dB noise figure, 19.5 dB gain, +16.6 dBm P1dB, and +30 dBm OIP3 at 3 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-63+ operates on a single +5 V supply and consumes 69 mA, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet
Description
The LEE1-63+ is high-linearity gain block amplifier in a low-cost surface mount package fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 6000 MHz, this amplifier features high dynamic range with typical 3.4 dB noise figure, 19.5 dB gain, +16.6 dBm P1dB, and +30 dBm OIP3 at 3 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-63+ operates on a single +5 V supply and consumes 69 mA, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-63+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package
LEE1-63+
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package LEE1-63+
The LEE1-63+ is high-linearity gain block amplifier in a low-cost surface mount package fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 6000 MHz, this amplifier features high dynamic range with typical 3.4 dB noise figure, 19.5 dB gain, +16.6 dBm P1dB, and +30 dBm OIP3 at 3 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-63+ operates on a single +5 V supply and consumes 69 mA, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

The LEE1-63+ is high-linearity gain block amplifier in a low-cost surface mount package fabricated using an InGaP/GaAs HBT semiconductor process. Operating from DC to 6000 MHz, this amplifier features high dynamic range with typical 3.4 dB noise figure, 19.5 dB gain, +16.6 dBm P1dB, and +30 dBm OIP3 at 3 GHz. This combination of performance makes it ideal for sensitive, high dynamic range receiver applications. The LEE1-63+ operates on a single +5 V supply and consumes 69 mA, is well matched to 50Ω, and comes in a small, low-profile 1.5x1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number LEE1-63+
Product Name SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-84+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 4000 MHz
Minimum Gain 24.6 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 5500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-6W+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
SMT MMIC, Medium Power, pHEMT Amplifier, 100 kHz to 22 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-223MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 0.1000 to 22000 MHz
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers