Marki Microwave LLC ADM-8556PC, 6 - 20 GHz Distributed Amplifier ADM-8556PC

Description
The ADM-8556 is a wideband low noise amplifier capable of providing 24 dB gain and a low 1.3 dB typical noise figure from 6 to 20 GHz. The ADM-8556 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8556 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-8556 is a wideband low noise amplifier capable of providing 24 dB gain and a low 1.3 dB typical noise figure from 6 to 20 GHz. The ADM-8556 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8556 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8556PC, 6 - 20 GHz Distributed Amplifier
ADM-8556PC
ADM-8556PC, 6 - 20 GHz Distributed Amplifier ADM-8556PC
The ADM-8556 is a wideband low noise amplifier capable of providing 24 dB gain and a low 1.3 dB typical noise figure from 6 to 20 GHz. The ADM-8556 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8556 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.

The ADM-8556 is a wideband low noise amplifier capable of providing 24 dB gain and a low 1.3 dB typical noise figure from 6 to 20 GHz. The ADM-8556 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8556 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8556PC
Product Name ADM-8556PC, 6 - 20 GHz Distributed Amplifier
Frequency Range 6000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7200SM, 12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200SM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details