Skyworks Solutions, Inc. Sky5® LB/MB/HB Diversity Receive Module SKY53748-11

Description
Diversity LFEM (LMH)
Request a Quote
Description
Diversity LFEM (LMH)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® LB/MB/HB Diversity Receive Module - SKY53748-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® LB/MB/HB Diversity Receive Module
SKY53748-11
Sky5® LB/MB/HB Diversity Receive Module SKY53748-11
Diversity LFEM (LMH)

Diversity LFEM (LMH)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY53748-11
Product Name Sky5® LB/MB/HB Diversity Receive Module
Package Type Surface Mount; LGA, 56-lead
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers
RF Amplifiers - ACA0861BRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
2 suppliers
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details
RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers