WanTcom, Inc. RF & MW LNA WMA106A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA106A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA106A
RF & MW LNA WMA106A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA106A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package - GNA-63-5W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency Range 10 to 6000 MHz
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details