Skyworks Solutions, Inc. 1 GHz CATV Line Amplifier MMIC ACA0862B

Description
1 GHz CATV Line Amplifier MMIC
Request a Quote
Description
1 GHz CATV Line Amplifier MMIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Irvine, CA, United States
1 GHz CATV Line Amplifier MMIC
ACA0862B
1 GHz CATV Line Amplifier MMIC ACA0862B
1 GHz CATV Line Amplifier MMIC

1 GHz CATV Line Amplifier MMIC

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA0862B
Product Name 1 GHz CATV Line Amplifier MMIC
Minimum Gain 10.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
1600-2100 MHz Low-Noise Power Amplifier Driver - SKY65095-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1600 to 2100 MHz
Minimum Gain 15 dB
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0861CRS7P2 - 1135117-ACA0861CRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers