Mini-Circuits SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package GNA-63-5W+

Description
PSAT, Typ. +38.5 dBm Output Power > 6 W @ PIN = +26 dBm PAE, Typ. 35%
Request a Quote
Description
PSAT, Typ. +38.5 dBm Output Power > 6 W @ PIN = +26 dBm PAE, Typ. 35%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GNA-63-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 6 GHz, designed for RF applications requiring high output power and linearity. It is housed in a 5×5 mm, 32-lead QFN-style surface-mount package with an exposed paddle for thermal performance. When driven with +26 dBm input power, it delivers more than 6 W output power, 35% power-added efficiency, and 12 dB typical gain across the band, with IM3 of -32 dBc and IM5 of -56 dBc at 3 GHz. The device operates from a +28 V supply at 400 mA quiescent current and maintains performance from -55 °C to +95 °C. Input and output are internally matched to 50 Ω, eliminating the need for external matching networks.

Datasheet Summary
Powered by GS/AI

The GNA-63-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 6 GHz, designed for RF applications requiring high output power and linearity. It is housed in a 5×5 mm, 32-lead QFN-style surface-mount package with an exposed paddle for thermal performance. When driven with +26 dBm input power, it delivers more than 6 W output power, 35% power-added efficiency, and 12 dB typical gain across the band, with IM3 of -32 dBc and IM5 of -56 dBc at 3 GHz. The device operates from a +28 V supply at 400 mA quiescent current and maintains performance from -55 °C to +95 °C. Input and output are internally matched to 50 Ω, eliminating the need for external matching networks.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package - GNA-63-5W+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package
GNA-63-5W+
SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package GNA-63-5W+
PSAT, Typ. +38.5 dBm Output Power > 6 W @ PIN = +26 dBm PAE, Typ. 35%
  • PSAT, Typ. +38.5 dBm
  • Output Power > 6 W @ PIN = +26 dBm
  • PAE, Typ. 35%
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number GNA-63-5W+
Product Name SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package
Amplifier Type Power Amplifier
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency Range 10 to 6000 MHz
Minimum Gain 11.7 dB
Maximum Gain 20.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
SMT, Low Noise, Linear, pHEMT Amplifier Module, 824 MHz to 960 MHz, 50Ω, 15x10 mm Package - TAMP-960LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details