Marki Microwave LLC AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier AMM-7203CH

Description
The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less than 5 dB noise figure with greater than 10 dB gain at <200>
Request a Quote Datasheet
Description
The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less than 5 dB noise figure with greater than 10 dB gain at <200>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier
AMM-7203CH
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier AMM-7203CH
The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less than 5 dB noise figure with greater than 10 dB gain at <200>

The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less than 5 dB noise figure with greater than 10 dB gain at <200>

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7203CH
Product Name AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details