WanTcom, Inc. RF & MW LNA WHM02AE

Description
WHM02AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +2.0V~+3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.12” x 0.12” x 0.05” surface mount package.
Request a Quote Datasheet
Description
WHM02AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +2.0V~+3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.12” x 0.12” x 0.05” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM02AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM02AE
RF & MW LNA WHM02AE
WHM02AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +2.0V~+3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.12” x 0.12” x 0.05” surface mount package.

WHM02AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +2.0V~+3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.12” x 0.12” x 0.05” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM02AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 3000 MHz
Maximum Gain 23 dB
Output Power 15 dBm
Noise Figure 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - ZHL-25W-63X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details