Rochester Electronics RF Amplifiers - CA3006/3 CA3006/3

Description
Manufacturer: Harris Corporation Win Source Part Number: 865723-CA3006/3 Features: RF Amplifier IC General Purpose - TO-5-12 Package: Bulk Package: TO-205AA, TO-5-12 Metal Can Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TO-5-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 865723-CA3006/3 Features: RF Amplifier IC General Purpose - TO-5-12 Package: Bulk Package: TO-205AA, TO-5-12 Metal Can Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TO-5-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - CA3006/3
865723-CA3006/3
RF Amplifiers - CA3006/3 865723-CA3006/3
Manufacturer: Harris Corporation Win Source Part Number: 865723-CA3006/3 Features: RF Amplifier IC General Purpose - TO-5-12 Package: Bulk Package: TO-205AA, TO-5-12 Metal Can Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: TO-5-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 865723-CA3006/3
Features: RF Amplifier IC General Purpose - TO-5-12
Package: Bulk
Package: TO-205AA, TO-5-12 Metal Can
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: TO-5-12
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 865723-CA3006/3
Product Name RF Amplifiers - CA3006/3
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
2500 to 2570 MHz High Linearity, Active Bias Low Noise Variable Gain Amplifier - SKY65376-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2500 to 2570 MHz
Minimum Gain 40 dB
View Details