Qorvo RF Amplifiers QPL1163TR13

Description
19DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet
Description
19DB GAIN, 5V, 290MA, SOIC-8, 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1163TR13TR-ND - DigiKey
Thief River Falls, MN, United States
19DB GAIN, 5V, 290MA, SOIC-8, 5M

19DB GAIN, 5V, 290MA, SOIC-8, 5M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1163TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG040B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 6000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details