Skyworks Solutions, Inc. 5 GHz Front End Module with Power Detector SE5006L

Description
The SE5006L is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power. The SE5006L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and an RX balun. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5006L integrates the reference voltage generator, allowing for a true CMOS compatible digital PAON (enable) function to turn the power amplifier on and off.
Request a Quote
Description
The SE5006L is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power. The SE5006L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and an RX balun. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5006L integrates the reference voltage generator, allowing for a true CMOS compatible digital PAON (enable) function to turn the power amplifier on and off.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Front End Module with Power Detector - SE5006L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Front End Module with Power Detector
SE5006L
5 GHz Front End Module with Power Detector SE5006L
The SE5006L is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power. The SE5006L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and an RX balun. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5006L integrates the reference voltage generator, allowing for a true CMOS compatible digital PAON (enable) function to turn the power amplifier on and off.

The SE5006L is a 5GHz front end module offering high linear power for wireless LAN applications. It incorporates a power detector for control of the output power.
The SE5006L offers a high level of integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and an RX balun.
For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 17dBm of linear output power. It also features a low linearity mode control to reduce current consumption at low power modes.
The SE5006L integrates the reference voltage generator, allowing for a true CMOS compatible digital PAON (enable) function to turn the power amplifier on and off.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5006L
Product Name 5 GHz Front End Module with Power Detector
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Specs
Minimum Gain 26 dB
Maximum Gain 26 dB
Package Type Surface Mount; Plugin; MCM, 12-pin
View Details
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
View Details