Milwaukee Electric Tool Corporation Abrasive Back-Up Pad 49-36-3950

Description
POLYPROPYLENE MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 8000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT
Datasheet
Description
POLYPROPYLENE MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 8000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Back-Up Pad - 49-36-3950 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Back-Up Pad
49-36-3950
Abrasive Back-Up Pad 49-36-3950
POLYPROPYLENE MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 8000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT
  • POLYPROPYLENE MATERIAL
  • 9 INCH SIZE
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 8000 RPM SPEED RATING
  • SANDER USED WITH
  • INCLUDES DISC NUT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Back-up Pads
Product Number 49-36-3950
Product Name Abrasive Back-Up Pad
OD 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Pad - QUICK-STEP™ Interface Pads - Walter Surface Technologies
Specs
ad Type Interface Pad
OD 4.5 to 7 inch (114 to 178 mm)
Materials of Construction Foam
View Details
Abrasive Back-Up Pad - 49-36-3465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Backing Pads - SK5040 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 5 inch (127 mm)
Bore / ID 0.5512 inch (14 mm)
Maximum Speed 12000 rpm
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details